NEN-EN 12007-3
Gas supply systems - Pipelines for maximum operating pressure up to and including 16 bar - Part 3: Specific functional recommendations for steel
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2000 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
Describes the specific functional recommendations for steel pipelines in addition to the general functional recommendations of EN 12007-1 for maximum operating pressures up to and including 16 bar.
Document History
July 1, 2015
Gas infrastructure - Pipelines for maximum operating pressure up to and including 16 bar - Part 3: Specific functional requirements for steel
NEN-EN 12007-3 describes the specific functional requirements for steel pipelines in addition to the general functional requirements of EN 12007-1 for maximum operating pressures up to and including...
May 1, 2013
Gas infrastructure - Pipelines for maximum operating pressure up to and including 16 bar - Part 3: Specific functional requirements for steel
NEN-EN 12007-3 describes the specific functional requirements for steel pipelines in addition to the general functional requirements of EN 12007-1 for maximum operating pressures up to and including...
NEN-EN 12007-3
February 1, 2000
Gas supply systems - Pipelines for maximum operating pressure up to and including 16 bar - Part 3: Specific functional recommendations for steel
Describes the specific functional recommendations for steel pipelines in addition to the general functional recommendations of EN 12007-1 for maximum operating pressures up to and including 16 bar.