NEN-EN 12007-3
Gas infrastructure - Pipelines for maximum operating pressure up to and including 16 bar - Part 3: Specific functional requirements for steel
| Organization: | NEN |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
NEN-EN 12007-3 describes the specific functional requirements for steel pipelines in addition to the general functional requirements of EN 12007-1 for maximum operating pressures up to and including 16 bar. This European Standard specifies common basic principles for gas infrastructure. Users of this European Standard should be aware that more detailed national standards and/or codes of practice may exist in the CEN member countries. This European Standard is intended to be applied in association with these national standards and/or codes of practice setting out the above-mentioned basic principles. In the event of conflicts in terms of more restrictive requirements in national legislation/regulati
Document History