NEN-EN 12259-14

Fixed firefighting systems - Components for sprinkler and water spray systems - Part 14: Sprinklers for residential applications

inactive
Organization: NEN
Publication Date: 1 February 2014
Status: inactive
Page Count: 64
ICS Code (Fire protection): 13.220.20
scope:

This European standard specifies requirements for construction and performance of residential sprinklers and their rosettes which are operated by a change of state of an element or bursting of a glass bulb under the influence of heat, for use in automatic residential sprinkler systems. Test methods and a recommended test schedule for type approval testing are also given. This standard does not cover representative fire and other tests for special sprinklers that are intended to provide for specific fire hazards, nor does it cover fire and other tests for sprinklers for commercial and industrial sprinkler systems as in EN 12845. Those test requirements are covered by EN 12259-1.

Document History

November 1, 2023
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 14: Sprinklers for residential applications
A description is not available for this item.
June 1, 2022
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 14: Sprinklers for residential applications
This document specifies requirements for the construction and performance of residential sprinklers as well as test methods for their type approval, which are operated by a change of state of an...
April 1, 2021
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 14: Sprinklers for residential applications
"This document specifies requirements for the construction and performance of residential sprinklers as well as test methods for their type approval, which are operated by a change of state of an...
January 1, 2020
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 14: Sprinklers for residential applications
This document specifies requirements for the construction and performance of residential sprinklers as well as test methods for their type approval, which are operated by a change of state of an...
October 1, 2018
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 14: Sprinklers for residential applications
This document specifies requirements for the construction and performance of residential sprinklers as well as test methods for their type approval, which are operated by a change of state of an...
NEN-EN 12259-14
February 1, 2014
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 14: Sprinklers for residential applications
This European standard specifies requirements for construction and performance of residential sprinklers and their rosettes which are operated by a change of state of an element or bursting of a...
Advertisement