NEN-EN 12259-14+A1

Fixed firefighting systems - Components for sprinkler and water spray systems - Part 14: Sprinklers for residential applications

active, Most Current
Organization: NEN
Publication Date: 1 June 2022
Status: active
Page Count: 64
ICS Code (Fire protection): 13.220.20
scope:

This document specifies requirements for the construction and performance of residential sprinklers as well as test methods for their type approval, which are operated by a change of state of an element or bursting of a glass bulb under the influence of heat and incorporating the following types of water seals:

- conical metal spring with a PTFE gasket or coating;

- metal cap or disc with PTFE gasket or coating;

- copper gasket, with or without a PTFE coating.

Sprinklers in accordance with this document are only used in automatic sprinkler systems for domestic and residential applications as defined in EN 16925.

Document History

November 1, 2023
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 14: Sprinklers for residential applications
A description is not available for this item.
NEN-EN 12259-14+A1
June 1, 2022
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 14: Sprinklers for residential applications
This document specifies requirements for the construction and performance of residential sprinklers as well as test methods for their type approval, which are operated by a change of state of an...
April 1, 2021
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 14: Sprinklers for residential applications
"This document specifies requirements for the construction and performance of residential sprinklers as well as test methods for their type approval, which are operated by a change of state of an...
January 1, 2020
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 14: Sprinklers for residential applications
This document specifies requirements for the construction and performance of residential sprinklers as well as test methods for their type approval, which are operated by a change of state of an...
October 1, 2018
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 14: Sprinklers for residential applications
This document specifies requirements for the construction and performance of residential sprinklers as well as test methods for their type approval, which are operated by a change of state of an...
February 1, 2014
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 14: Sprinklers for residential applications
This European standard specifies requirements for construction and performance of residential sprinklers and their rosettes which are operated by a change of state of an element or bursting of a...

References

Advertisement