NEN-EN 12441-1/A1

Zinc and zinc alloys - Chemical analysis - Part 1: Determination of aluminium in zinc alloys - Titrimetric method

active, Most Current
Organization: NEN
Publication Date: 1 August 2004
Status: active
Page Count: 6
ICS Code (Chemical analysis of metals): 77.040.30
ICS Code (Lead, zinc, tin and their alloys): 77.120.60
scope:

Change to par. 9.2 Precision Table 1.

Document History

NEN-EN 12441-1/A1
August 1, 2004
Zinc and zinc alloys - Chemical analysis - Part 1: Determination of aluminium in zinc alloys - Titrimetric method
Change to par. 9.2 Precision Table 1.
November 1, 2001
Zinc and zinc alloys - Chemical analysis - Part 1: Determination of aluminium in zinc alloys - Titrimetric method
Specifies a titrimetric method for the determination of aluminium in zinc alloys. It is suitable for the determination of aluminium contents (mass fractions) between 3 % and 30 %.
July 1, 1996
Zinc and zinc alloys - Chemical analysis - Part 1: Volumetric determination of aluminium
Specifies a titrimetric method for the determination of aluminium in zinc alloys. It is suitable for the determination of aluminium contents (mass fractions) between 3 % and 30 %.
Advertisement