NEN-EN 12441-1
Zinc and zinc alloys - Chemical analysis - Part 1: Volumetric determination of aluminium
inactive
| Organization: | NEN |
| Publication Date: | 1 July 1996 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
| ICS Code (Lead, zinc, tin and their alloys): | 77.120.60 |
scope:
Specifies a titrimetric method for the determination of aluminium in zinc alloys. It is suitable for the determination of aluminium contents (mass fractions) between 3 % and 30 %.
Document History
August 1, 2004
Zinc and zinc alloys - Chemical analysis - Part 1: Determination of aluminium in zinc alloys - Titrimetric method
Change to par. 9.2 Precision Table 1.
November 1, 2001
Zinc and zinc alloys - Chemical analysis - Part 1: Determination of aluminium in zinc alloys - Titrimetric method
Specifies a titrimetric method for the determination of aluminium in zinc alloys. It is suitable for the determination of aluminium contents (mass fractions) between 3 % and 30 %.
NEN-EN 12441-1
July 1, 1996
Zinc and zinc alloys - Chemical analysis - Part 1: Volumetric determination of aluminium
Specifies a titrimetric method for the determination of aluminium in zinc alloys. It is suitable for the determination of aluminium contents (mass fractions) between 3 % and 30 %.