NEN-EN 13286-5

Unbound and hydraulically bound mixtures - Part 5: Test methods for laboratory reference density and water content - Vibrating table

active, Most Current
Organization: NEN
Publication Date: 1 October 2003
Status: active
Page Count: 18
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies a method for the determination of the maximum dry density and water content of cohesionless materials when compacted using a vibrating table. The method utilizes vibratory compaction to obtain maximum density under saturated conditions. Materials for which this method is applicable may contain up to 12 % by mass fines (< 0,063 mm). The maximum particle size of the materials to be tested is 80 mm. This method applies to mixtures to be used in road construction.

Document History

NEN-EN 13286-5
October 1, 2003
Unbound and hydraulically bound mixtures - Part 5: Test methods for laboratory reference density and water content - Vibrating table
This European Standard specifies a method for the determination of the maximum dry density and water content of cohesionless materials when compacted using a vibrating table. The method utilizes...
September 1, 1998
Unbound and hydraulically bound mixtures - Part 5: Test methods for laboratory reference density and moisture content - Vibrating table
This European Standard specifies a method for the determination of the maximum dry density and water content of cohesionless materials when compacted using a vibrating table. The method utilizes...
Advertisement