NEN-EN 13286-5

Unbound and hydraulically bound mixtures - Part 5: Test methods for laboratory reference density and moisture content - Vibrating table

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 11
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies a method for the determination of the maximum dry density and water content of cohesionless materials when compacted using a vibrating table. The method utilizes vibratory compaction to obtain maximum density under saturated conditions. Materials for which this method is applicable may contain up to 12 % by mass fines (< 0,063 mm). The maximum particle size of the materials to be tested is 80 mm. This method applies to mixtures to be used in road construction.

Document History

October 1, 2003
Unbound and hydraulically bound mixtures - Part 5: Test methods for laboratory reference density and water content - Vibrating table
This European Standard specifies a method for the determination of the maximum dry density and water content of cohesionless materials when compacted using a vibrating table. The method utilizes...
NEN-EN 13286-5
September 1, 1998
Unbound and hydraulically bound mixtures - Part 5: Test methods for laboratory reference density and moisture content - Vibrating table
This European Standard specifies a method for the determination of the maximum dry density and water content of cohesionless materials when compacted using a vibrating table. The method utilizes...
Advertisement