NEN-EN 1456-5

Plastics piping systems for underground drainage and sewerage under pressure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 5: Fitness for purpose of the system

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1994
Status: inactive
Page Count: 22
ICS Code (External sewage systems): 93.030
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

Specifies requirements for unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of buried and above-ground drainage and sewerage under pressure. In conjunction with one or more Parts of EN 1452 and ENV 1452-6, it is applicable to PVC-U pipes, fittings, valves and ancillary equipment, their joints and to joints with components of other plastics and non-plastic materials intended to be used for the conveyance of sewage and drainage under pressure at approximately 20°C as follows: a) buried in the ground b) sea outfalls; c) laid in inland waters and/or in ducts; d) suspended below bridges. This standard is also applicable to components for the continuous conveyance of sewage and drainage up to and including 45°C as required in EN 773.

Document History

NEN-EN 1456-5
June 1, 1994
Plastics piping systems for underground drainage and sewerage under pressure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 5: Fitness for purpose of the system
Specifies requirements for unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of buried and above-ground drainage and sewerage under pressure. In conjunction with one or more...

References

Advertisement