NEN-EN 1456-1
Plastics piping systems for buried and above-ground drainage and sewerage under pressure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for piping components and the system
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Pipelines and its parts for external sewage systems): | 23.040.05 |
scope:
Specifies requirements for unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of buried and above-ground drainage and sewerage under pressure. In conjunction with one or more Parts of EN 1452 and ENV 1452-6, it is applicable to PVC-U pipes, fittings, valves and ancillary equipment, their joints and to joints with components of other plastics and non-plastic materials intended to be used for the conveyance of sewage and drainage under pressure at approximately 20°C as follows: a) buried in the ground b) sea outfalls; c) laid in inland waters and/or in ducts; d) suspended below bridges. This standard is also applicable to components for the continuous conveyance of sewage and drainage up to and including 45°C as required in EN 773.
Document History