NEN-EN 14932

Plastics - Stretch thermoplastic films for wrapping silage bales - Requirements and test methods, conditions of use and removal

inactive
Organization: NEN
Publication Date: 1 May 2016
Status: inactive
Page Count: 49
ICS Code (Films and sheets): 83.140.10
ICS Code (Packaging materials and accessories): 55.040
scope:

This European Standard specifies the requirements for dimensional, mechanical and optical characteristics of stretch thermoplastic films for wrapping bales used for ensilaging of forage. It specifies a classification for solar reflectance of the films. This European Standard specifies also test methods to check these requirements. This European Standard is applicable to white, black or coloured films based on polyolefin materials. It covers the width range from 250 mm up to 1 000 mm. The performances of the stretch films in conformance with this European Standard are based on the use of at least six layers of films, pre-stretched at a ratio between 60 % and 70 % for round bales and a ratio of 55 % and 65 % for wrapping square bales. This European Standard also gives guidance for storage of rolls and instructions for wrapping, storage of wrapped bales and for disposal of films.

Document History

January 1, 2018
Plastics - Thermoplastic stretch films for wrapping silage bales
NEN-EN 14932 specifies the requirements for dimensional, mechanical, oxygen transmission rate and optical characteristics of stretch thermoplastic films for wrapping bales used for ensilaging of...
NEN-EN 14932
May 1, 2016
Plastics - Stretch thermoplastic films for wrapping silage bales - Requirements and test methods, conditions of use and removal
This European Standard specifies the requirements for dimensional, mechanical and optical characteristics of stretch thermoplastic films for wrapping bales used for ensilaging of forage. It specifies...
January 1, 2007
Plastics - Stretch thermoplastic films for wrapping bales - Requirements and test methods
This European Standard specifies the requirements for dimensional, mechanical and optical characteristics of stretch thermoplastic films for wrapping round bales used for outdoor ensiling of forage....
May 1, 2004
Plastics - Stretch thermoplastic films for wrapping bales - Requirements and test methods
This European Standard specifies the requirements for dimensional, mechanical and optical characteristics of stretch thermoplastic films for wrapping round bales used for outdoor ensiling of forage....
Advertisement