NEN-EN 14932

Plastics - Stretch thermoplastic films for wrapping bales - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 May 2004
Status: inactive
Page Count: 34
ICS Code (Films and sheets): 83.140.10
ICS Code (Packaging materials and accessories): 55.040
scope:

This European Standard specifies the requirements for dimensional, mechanical and optical characteristics of stretch thermoplastic films for wrapping round bales used for outdoor ensiling of forage. This European Standard specifies classifications for durability and solar reflectance of stretch films for wrapping round bales. This European Standard specifies also test methods to check these requirements. This European Standard is applicable to white, black or coloured films based on polyethylene and/or ethylene copolymers. The range of film widths considered is from 250 mm up to 1 000 mm.

Document History

January 1, 2018
Plastics - Thermoplastic stretch films for wrapping silage bales
NEN-EN 14932 specifies the requirements for dimensional, mechanical, oxygen transmission rate and optical characteristics of stretch thermoplastic films for wrapping bales used for ensilaging of...
May 1, 2016
Plastics - Stretch thermoplastic films for wrapping silage bales - Requirements and test methods, conditions of use and removal
This European Standard specifies the requirements for dimensional, mechanical and optical characteristics of stretch thermoplastic films for wrapping bales used for ensilaging of forage. It specifies...
January 1, 2007
Plastics - Stretch thermoplastic films for wrapping bales - Requirements and test methods
This European Standard specifies the requirements for dimensional, mechanical and optical characteristics of stretch thermoplastic films for wrapping round bales used for outdoor ensiling of forage....
NEN-EN 14932
May 1, 2004
Plastics - Stretch thermoplastic films for wrapping bales - Requirements and test methods
This European Standard specifies the requirements for dimensional, mechanical and optical characteristics of stretch thermoplastic films for wrapping round bales used for outdoor ensiling of forage....
Advertisement