NEN-EN 14893

LPG equipment and accessories - Transportable Liquefied Petroleum gas (LPG) welded steel pressure drums with a capacity between 150 and 1 000 litres

inactive
Organization: NEN
Publication Date: 1 July 2006
Status: inactive
ICS Code (Gas cylinders): 23.020.35
scope:

This European Standard specifies the minimum requirements for the material, design, construction, workmanship, equipping, inspection and testing at manufacture of transportable, refillable welded steel pressure drums of volumes over 150 l up to and including 1000 l for Liquefied Petroleum Gases (LPG). Vertical and horizontal cylindrical receptacles are covered.

Document History

June 1, 2014
LPG equipment and accessories - Transportable Liquefied Petroleum Gas (LPG) welded steel pressure drums with a capacity between 150 litres and 1 000 litres
NEN-EN 14893 specifies the minimum requirements for the material, design, construction, workmanship, equipping, inspection and testing at manufacture of transportable, refillable welded steel...
July 1, 2013
LPG equipment and accessories - Transportable Liquefied Petroleum Gas (LPG) welded steel pressure drums with a capacity between 150 litres and 1 000 litres
NEN-EN 14893 specifies the minimum requirements for the material, design, construction, workmanship, equipping, inspection and testing at manufacture of transportable, refillable welded steel...
May 1, 2007
LPG equipment and accessories - Transportable Liquefied Petroleum gas (LPG) welded steel pressure drums with a capacity between 150 and 1 000 litres
A description is not available for this item.
NEN-EN 14893
July 1, 2006
LPG equipment and accessories - Transportable Liquefied Petroleum gas (LPG) welded steel pressure drums with a capacity between 150 and 1 000 litres
This European Standard specifies the minimum requirements for the material, design, construction, workmanship, equipping, inspection and testing at manufacture of transportable, refillable welded...
March 1, 2004
LPG Equipment and accessories - Transportable LPG metallic pressure drums with a capacity between (150 and 1 000) litres
This European Standard specifies the minimum requirements for the material, design, construction, workmanship, equipping, inspection and testing at manufacture of transportable, refillable welded...
Advertisement