NEN-EN 14893

LPG Equipment and accessories - Transportable LPG metallic pressure drums with a capacity between (150 and 1 000) litres

inactive
Organization: NEN
Publication Date: 1 March 2004
Status: inactive
ICS Code (Gas cylinders): 23.020.35
scope:

This European Standard specifies the minimum requirements for the material, design, construction, workmanship, equipping, inspection and testing at manufacture of transportable, refillable welded steel pressure drums of volumes over 150 l up to and including 1000 l for Liquefied Petroleum Gases (LPG). Vertical and horizontal cylindrical receptacles are covered.

Document History

June 1, 2014
LPG equipment and accessories - Transportable Liquefied Petroleum Gas (LPG) welded steel pressure drums with a capacity between 150 litres and 1 000 litres
NEN-EN 14893 specifies the minimum requirements for the material, design, construction, workmanship, equipping, inspection and testing at manufacture of transportable, refillable welded steel...
July 1, 2013
LPG equipment and accessories - Transportable Liquefied Petroleum Gas (LPG) welded steel pressure drums with a capacity between 150 litres and 1 000 litres
NEN-EN 14893 specifies the minimum requirements for the material, design, construction, workmanship, equipping, inspection and testing at manufacture of transportable, refillable welded steel...
May 1, 2007
LPG equipment and accessories - Transportable Liquefied Petroleum gas (LPG) welded steel pressure drums with a capacity between 150 and 1 000 litres
A description is not available for this item.
July 1, 2006
LPG equipment and accessories - Transportable Liquefied Petroleum gas (LPG) welded steel pressure drums with a capacity between 150 and 1 000 litres
This European Standard specifies the minimum requirements for the material, design, construction, workmanship, equipping, inspection and testing at manufacture of transportable, refillable welded...
NEN-EN 14893
March 1, 2004
LPG Equipment and accessories - Transportable LPG metallic pressure drums with a capacity between (150 and 1 000) litres
This European Standard specifies the minimum requirements for the material, design, construction, workmanship, equipping, inspection and testing at manufacture of transportable, refillable welded...
Advertisement