NEN-EN 16175-2

Sludge, treated biowaste and soil - Determination of mercury - Part 2: Cold-vapour atomic fluorescence spectrometry (CV-AFS)

active, Most Current
Organization: NEN
Publication Date: 1 October 2016
Status: active
Page Count: 15
ICS Code (Wastes in general): 13.030.01
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

NEN-EN 16175-2 specifies a method for the determination of mercury in aqua regia or nitric acid digests of sludge, treated biowaste and soil, obtained according to EN 16173 or EN 16174 using cold-vapour atomic fluorescence spectrometry (CV-AFS). The lower working range limit is 0,003 mg/kg (dry matter basis).

Document History

NEN-EN 16175-2
October 1, 2016
Sludge, treated biowaste and soil - Determination of mercury - Part 2: Cold-vapour atomic fluorescence spectrometry (CV-AFS)
NEN-EN 16175-2 specifies a method for the determination of mercury in aqua regia or nitric acid digests of sludge, treated biowaste and soil, obtained according to EN 16173 or EN 16174 using...
December 1, 2010
Sludge, treated biowaste and soil - Determination of mercury in aqua regia and nitric acid digests - Part 2: Cold vapour atomic fluorescence spectrometry (CVAFS)
This Technical Specification specifies a method for the determination of mercury in aqua regia or nitric acid digests of sludge, treated biowaste and soil, obtained according to EN 16173 or EN 16174...
Advertisement