NEN-EN 16175-2
Sludge, treated biowaste and soil - Determination of mercury in aqua regia and nitric acid digests - Part 2: Cold vapour atomic fluorescence spectrometry (CVAFS)
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2010 |
| Status: | inactive |
| ICS Code (Wastes in general): | 13.030.01 |
| ICS Code (Chemical characteristics of soils): | 13.080.10 |
scope:
This Technical Specification specifies a method for the determination of mercury in aqua regia or nitric acid digests of sludge, treated biowaste and soil, obtained according to EN 16173 or EN 16174 using cold-vapour atomic fluorescence spectrometry (CV-AVS). The lower working range limit is 0,003 mg/kg (dry matter basis).
Document History
October 1, 2016
Sludge, treated biowaste and soil - Determination of mercury - Part 2: Cold-vapour atomic fluorescence spectrometry (CV-AFS)
NEN-EN 16175-2 specifies a method for the determination of mercury in aqua regia or nitric acid digests of sludge, treated biowaste and soil, obtained according to EN 16173 or EN 16174 using...
NEN-EN 16175-2
December 1, 2010
Sludge, treated biowaste and soil - Determination of mercury in aqua regia and nitric acid digests - Part 2: Cold vapour atomic fluorescence spectrometry (CVAFS)
This Technical Specification specifies a method for the determination of mercury in aqua regia or nitric acid digests of sludge, treated biowaste and soil, obtained according to EN 16173 or EN 16174...