NEN-EN 1793-1
Road traffic noise reducing devices - Test method for determining the acoustic performance - Part 1: Intrinsic characteristics of sound absorption
| Organization: | NEN |
| Publication Date: | 1 July 2010 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Noise emitted by means of transport): | 17.140.30 |
| ICS Code (Road equipment and installations): | 93.080.30 |
scope:
This European Standard specifies the laboratory method for measuring the sound absorption of flat noise barriers or flat cladding for retaining walls or tunnels. It covers the assessment of the intrinsic sound absorption performance of roadside noise reducing devices that can reasonably be assembled inside the testing facility described in EN ISO 354. The test method in EN ISO 354 referred to in this European Standard is strictly valid only for plane absorbers; in particular, it excludes devices that act as weakly damped resonators. Some devices will depart significantly from these requirements and in these cases care is needed in interpreting the results.
Document History