NEN-EN 1793-1

Road traffic noise reducing devices - Test method for determining the acoustic performance - Part 1: Intrinsic characteristics of sound absorption under diffuse sound field conditions

inactive
Organization: NEN
Publication Date: 1 June 2015
Status: inactive
Page Count: 26
ICS Code (Noise emitted by means of transport): 17.140.30
ICS Code (Road equipment and installations): 93.080.30
scope:

NEN-EN 1793-1 specifies the laboratory method for measuring the sound absorption performance of road traffic noise reducing devices in reverberant conditions. It covers the assessment of the intrinsic sound absorption performance of devices that can reasonably be assembled inside the testing facility described in EN ISO 354. This method is not intended for the determination of the intrinsic characteristics of sound absorption of noise reducing devices to be installed on roads in non-reverberant conditions. The test method in EN ISO 354 referred to in this European Standard excludes devices that act as weakly damped resonators. Some devices will depart significantly from these requirements and in these cases, care is needed in interpreting the results.

Document History

April 1, 2017
Road traffic noise reducing devices - Test method for determining the acoustic performance - Part 1: Intrinsic characteristics of sound absorption under diffuse sound field conditions
NEN-EN 1793-1 specifies the laboratory method for measuring the sound absorption performance of road traffic noise reducing devices in reverberant conditions. It covers the assessment of the...
NEN-EN 1793-1
June 1, 2015
Road traffic noise reducing devices - Test method for determining the acoustic performance - Part 1: Intrinsic characteristics of sound absorption under diffuse sound field conditions
NEN-EN 1793-1 specifies the laboratory method for measuring the sound absorption performance of road traffic noise reducing devices in reverberant conditions. It covers the assessment of the...
November 1, 2012
Road traffic noise reducing devices - Test method for determining the acoustic performance - Part 1: Intrinsic characteristics of sound absorption
This European Standard specifies the laboratory method for measuring the sound absorption of flat noise barriers or flat cladding for retaining walls or tunnels. It covers the assessment of the...
July 1, 2010
Road traffic noise reducing devices - Test method for determining the acoustic performance - Part 1: Intrinsic characteristics of sound absorption
This European Standard specifies the laboratory method for measuring the sound absorption of flat noise barriers or flat cladding for retaining walls or tunnels. It covers the assessment of the...
September 1, 1997
Road traffic noise reducing devices - Test method for determining the acoustic performance - Part 1: Intrinsic characteristics of sound absorption
Specifies the laboratory method for measuring the sound absorption of flat noise barriers or cladding for retaining walls or tunnels. It covers the assessment of the intrinsic sound absorption...
September 1, 1997
Road traffic noise reducing devices - Test method for determining the acoustic performance - Part 1: Intrinsic characteristics of sound absorption
Specifies the laboratory method for measuring the sound absorption of flat noise barriers or cladding for retaining walls or tunnels. It covers the assessment of the intrinsic sound absorption...
February 1, 1995
Road traffic noise reducing devices - Test method for determining the acoustic performance - Part 1: Intrinsic characteristics - Sound absorption
Specifies the laboratory method for measuring the sound absorption of flat noise barriers or cladding for retaining walls or tunnels. It covers the assessment of the intrinsic sound absorption...
Advertisement