NEN-EN 847-2

Tools for woodworking - Safety requirements - Part 2: Requirements for the shank of shank mounted milling

inactive
Organization: NEN
Publication Date: 1 August 2011
Status: inactive
Page Count: 18
ICS Code (Woodworking machines): 79.120.10
scope:

This European Standard specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical and taper shank. It also specifies the marking of the tool. Bore mounted tools which are mounted on an arbour should be considered as a shank mounted tool. This European Standard complements EN 847-1 and applies also for shank tools with a cutting diameter of less than 16 mm.

Document History

November 1, 2017
Tools for woodworking - Safety requirements - Part 2: Requirements for the shank of shank mounted milling tools/circular saw blades
NEN-EN 847-2 specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical and taper shank. It also specifies...
June 1, 2016
Tools for woodworking - Safety requirements - Part 2: Requirements for the shank of shank mounted milling tools/circular saw blades
This European Standard specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical and taper shank. It also...
October 1, 2013
Tools for woodworking - Safety requirements - Part 2: Requirements for the shank of shank mounted milling
This European Standard specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical and taper shank. It also...
NEN-EN 847-2
August 1, 2011
Tools for woodworking - Safety requirements - Part 2: Requirements for the shank of shank mounted milling
This European Standard specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical and taper shank. It also...
April 1, 2001
Tools for woodworking - Safety requirements - Part 2: Requirements for the shank of shank mounted milling tools
Specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical shank. It shall be applied to shank mounted...
September 1, 1998
Tools for woodworking - Safety requirements - Part 2: Requirements for the shank mounted milling tools
Specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical shank. It shall be applied to shank mounted...
Advertisement