NEN-EN 847-2

Tools for woodworking - Safety requirements - Part 2: Requirements for the shank of shank mounted milling tools

inactive
Organization: NEN
Publication Date: 1 April 2001
Status: inactive
Page Count: 13
ICS Code (Woodworking machines): 79.120.10
scope:

Specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical shank. It shall be applied to shank mounted milling tools for woodworking irrespective whether they are mounted perpendicularly or horizontally.

Document History

November 1, 2017
Tools for woodworking - Safety requirements - Part 2: Requirements for the shank of shank mounted milling tools/circular saw blades
NEN-EN 847-2 specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical and taper shank. It also specifies...
June 1, 2016
Tools for woodworking - Safety requirements - Part 2: Requirements for the shank of shank mounted milling tools/circular saw blades
This European Standard specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical and taper shank. It also...
October 1, 2013
Tools for woodworking - Safety requirements - Part 2: Requirements for the shank of shank mounted milling
This European Standard specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical and taper shank. It also...
August 1, 2011
Tools for woodworking - Safety requirements - Part 2: Requirements for the shank of shank mounted milling
This European Standard specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical and taper shank. It also...
NEN-EN 847-2
April 1, 2001
Tools for woodworking - Safety requirements - Part 2: Requirements for the shank of shank mounted milling tools
Specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical shank. It shall be applied to shank mounted...
September 1, 1998
Tools for woodworking - Safety requirements - Part 2: Requirements for the shank mounted milling tools
Specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical shank. It shall be applied to shank mounted...

References

Advertisement