NEN-ISO 13312

Iron ores - Determination of potassium - Flame atomic absorption spectrometric method

active, Most Current
Organization: NEN
Publication Date: 1 April 2017
Status: active
Page Count: 21
ICS Code (Iron ores): 73.060.10
scope:

NEN-ISO 13312 specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of potassium in iron ores. This method is applicable to mass fractions of potassium between 0,002 5 % and 0,52 % in natural iron ores, iron ore concentrates and agglomerates, including sinter products.

Document History

NEN-ISO 13312
April 1, 2017
Iron ores - Determination of potassium - Flame atomic absorption spectrometric method
NEN-ISO 13312 specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of potassium in iron ores. This method is applicable to mass fractions of potassium...
June 1, 2006
Iron ores - Determination of potassium - Flame atomic absorption spectrometric method
This International Standard specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of potassium in iron ores. This method is applicable to mass fractions...
Advertisement