NEN-ISO 13312

Iron ores - Determination of potassium - Flame atomic absorption spectrometric method

inactive
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 21
ICS Code (Iron ores): 73.060.10
scope:

This International Standard specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of potassium in iron ores. This method is applicable to mass fractions of potassium between 0,002 5 % and 0,52 % in natural iron ores, iron ore concentrates and agglomerates, including sinter products.

Document History

April 1, 2017
Iron ores - Determination of potassium - Flame atomic absorption spectrometric method
NEN-ISO 13312 specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of potassium in iron ores. This method is applicable to mass fractions of potassium...
NEN-ISO 13312
June 1, 2006
Iron ores - Determination of potassium - Flame atomic absorption spectrometric method
This International Standard specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of potassium in iron ores. This method is applicable to mass fractions...
Advertisement