NEN-EN-ISO 6508-1

Metallic materials - Rockwell hardness test - Part 1: Test method (scales A, B, C, D, E, F, G, H, K, N, T)

inactive
Organization: NEN
Publication Date: 1 January 2006
Status: inactive
Page Count: 38
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 6508 specifies the method for Rockwell and Rockwell superficial hardness tests (scales and field of application according to Table 1) for metallic materials. Attention is drawn to the fact that, in this part of ISO 6508, the use of hardmetal for ball indenters is considered to be the standard type of Rockwell indenter ball. Steel indenter balls may be continued to be used if specified in a product specification, or by special agreement.

Document History

September 1, 2016
Metallic materials - Rockwell hardness test - Part 1: Test method
NEN-EN-ISO 6508-1 specifies the method for Rockwell regular and Rockwell superficial hardness tests for scales A, B, C, D, E, F, G, H, K, 15N, 30N, 45N, 15T, 30T, and 45T for metallic materials and...
March 1, 2015
Metallic materials - Rockwell hardness test - Part 1: Test method
NEN-EN-ISO 6508-1 specifies the method for Rockwell regular and Rockwell superficial hardness tests (scales and applicable range of application according to Table 1) for metallic materials and is...
April 1, 2013
Metallic materials - Rockwell hardness test - Part 1: Test method
NEN-EN-ISO 6508-1 specifies the method for Rockwell regular and Rockwell superficial hardness tests (scales and applicable range of application according to Table 1) for metallic materials and is...
NEN-EN-ISO 6508-1
January 1, 2006
Metallic materials - Rockwell hardness test - Part 1: Test method (scales A, B, C, D, E, F, G, H, K, N, T)
This part of ISO 6508 specifies the method for Rockwell and Rockwell superficial hardness tests (scales and field of application according to Table 1) for metallic materials. Attention is drawn to...
May 1, 2004
Metallic materials - Rockwell hardness test - Part 1: Test method (scales A, B, C, D, E, F, G, H, K, N, T)
This part of ISO 6508 specifies the method for Rockwell and Rockwell superficial hardness tests (scales and field of application according to Table 1) for metallic materials. Attention is drawn to...
October 1, 1999
Metallic materials - Rockwell hardness test - Test method (scales A, B, C, D, E, F, G, H, K, N, T)
Specifies the method for Rockwell and Rockwell superficial hardness tests for metallic materials.
September 1, 1997
Metallic materials - Rockwell hardness test (scales A, B, C, D, E, F, G, H, K, N, T) - Part 1: Test method
Specifies the method for Rockwell and Rockwell superficial hardness tests for metallic materials.
Advertisement