NEN-EN-ISO 6508-1

Metallic materials - Rockwell hardness test - Part 1: Test method

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 47
ICS Code (Mechanical testing of metals): 77.040.10
scope:

NEN-EN-ISO 6508-1 specifies the method for Rockwell regular and Rockwell superficial hardness tests for scales A, B, C, D, E, F, G, H, K, 15N, 30N, 45N, 15T, 30T, and 45T for metallic materials and is applicable to stationary and portable hardness testing machines. For specific materials and/or products, other specific International Standards apply (for instance, ISO 3738-1 and ISO 4498).

Document History

NEN-EN-ISO 6508-1
September 1, 2016
Metallic materials - Rockwell hardness test - Part 1: Test method
NEN-EN-ISO 6508-1 specifies the method for Rockwell regular and Rockwell superficial hardness tests for scales A, B, C, D, E, F, G, H, K, 15N, 30N, 45N, 15T, 30T, and 45T for metallic materials and...
March 1, 2015
Metallic materials - Rockwell hardness test - Part 1: Test method
NEN-EN-ISO 6508-1 specifies the method for Rockwell regular and Rockwell superficial hardness tests (scales and applicable range of application according to Table 1) for metallic materials and is...
April 1, 2013
Metallic materials - Rockwell hardness test - Part 1: Test method
NEN-EN-ISO 6508-1 specifies the method for Rockwell regular and Rockwell superficial hardness tests (scales and applicable range of application according to Table 1) for metallic materials and is...
January 1, 2006
Metallic materials - Rockwell hardness test - Part 1: Test method (scales A, B, C, D, E, F, G, H, K, N, T)
This part of ISO 6508 specifies the method for Rockwell and Rockwell superficial hardness tests (scales and field of application according to Table 1) for metallic materials. Attention is drawn to...
May 1, 2004
Metallic materials - Rockwell hardness test - Part 1: Test method (scales A, B, C, D, E, F, G, H, K, N, T)
This part of ISO 6508 specifies the method for Rockwell and Rockwell superficial hardness tests (scales and field of application according to Table 1) for metallic materials. Attention is drawn to...
October 1, 1999
Metallic materials - Rockwell hardness test - Test method (scales A, B, C, D, E, F, G, H, K, N, T)
Specifies the method for Rockwell and Rockwell superficial hardness tests for metallic materials.
September 1, 1997
Metallic materials - Rockwell hardness test (scales A, B, C, D, E, F, G, H, K, N, T) - Part 1: Test method
Specifies the method for Rockwell and Rockwell superficial hardness tests for metallic materials.

References

Advertisement