NEN-EN-IEC 60601-2-8/A1

Medical electrical equipment - Part 2-8: Particular requirements for the basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV

active, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: active
Page Count: 15
ICS Code (Radiographic equipment): 11.040.50

Document History

NEN-EN-IEC 60601-2-8/A1
January 1, 2016
Medical electrical equipment - Part 2-8: Particular requirements for the basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
A description is not available for this item.
June 1, 2015
Medical electrical equipment - Part 2-8: Particular requirements for the basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
NEN-EN-IEC 60601-2-8 applies to the basic safety and essential performance of therapeutic X-RAY EQUIPMENT with NOMINAL X-RAY TUBE VOLTAGES in the range 10 kV to 1 MV when connected to alternating...
October 1, 1997
Medical electrical equipment - Part 2: Particular requirements for the safety of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
The object of this standard is to establish particular requirements for safety including the requirements to the extent that these are related to radiation quality and the quantity of ionizing...
October 1, 1997
Medical electrical equipment - Part 2: Particular requirements for the safety of therapeutic X-ray equipment operating in the range 10 kV to 1Mv
A description is not available for this item.
Advertisement