NEN-EN-IEC 60601-2-8
Medical electrical equipment - Part 2-8: Particular requirements for the basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
| Organization: | NEN |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 45 |
| ICS Code (Radiographic equipment): | 11.040.50 |
scope:
NEN-EN-IEC 60601-2-8 applies to the basic safety and essential performance of therapeutic X-RAY EQUIPMENT with NOMINAL X-RAY TUBE VOLTAGES in the range 10 kV to 1 MV when connected to alternating current SUPPLY MAINS, hereafter referred to as ME EQUIPMENT. If a clause or subclause is specifically intended to be applicable to ME EQUIPMENT only, or to ME SYSTEMS only, the title and content of that clause or subclause will say so. If that is not the case, the clause or subclause applies both to ME EQUIPMENT and to ME SYSTEMS, as relevant.
Document History