NEN-EN 50214

Flat polyvinyl chloride sheathed flexible cables

active
Organization: NEN
Publication Date: 1 December 2006
Status: active
Page Count: 33
ICS Code (Cables): 29.060.20
scope:

This European Standard covers the construction, requirements and particular test methods for flat, flexible PVC insulated and PVC sheathed cables, of rated voltage Uo/U 300/500 V, for use in passenger and goods lifts (elevators), and Uo/U 450/750 V for general purposes and for special applications such as hoists and travelling cranes. Cables of composite construction (for instance, cables with cores of different sizes) are not specified, but conditions are given for the inclusion of telecommunication units into the cables.

Document History

January 1, 2008
Flat polyvinyl chloride sheathed flexible cables
DOW changed to 2008-10-01
NEN-EN 50214
December 1, 2006
Flat polyvinyl chloride sheathed flexible cables
This European Standard covers the construction, requirements and particular test methods for flat, flexible PVC insulated and PVC sheathed cables, of rated voltage Uo/U 300/500 V, for use in...
March 1, 2004
Flat polyvinyl chloride sheathed flexible cables
This European Standard covers the construction, requirements and particular test methods for flat, flexible PVC insulated and PVC sheathed cables, of rated voltage Uo/U 300/500 V, for use in...
April 1, 1998
Flexible electric cables for lifts
Covers the construction, requirements and particular test methods for flat, flexible PVC insulated and PVC sheathed cables, of rated voltage Uo/U 300/500 V, for use in passenger and goods lifts...
April 1, 1996
Flexible cables for lifts
Covers the construction, requirements and particular test methods for flat, flexible PVC insulated and PVC sheathed cables, of rated voltage Uo/U 300/500 V, for use in passenger and goods lifts...
Advertisement