NEN-EN 50214

Flexible electric cables for lifts

inactive
Organization: NEN
Publication Date: 1 April 1998
Status: inactive
Page Count: 23
ICS Code (Cables): 29.060.20
scope:

Covers the construction, requirements and particular test methods for flat, flexible PVC insulated and PVC sheathed cables, of rated voltage Uo/U 300/500 V, for use in passenger and goods lifts (elevators), as required by EN 81. Cables of composite construction (for instance, cables with cores of different sizes) are not specified, but conditions are given for the inclusion of telecommunication units into the cables.

Document History

January 1, 2008
Flat polyvinyl chloride sheathed flexible cables
DOW changed to 2008-10-01
December 1, 2006
Flat polyvinyl chloride sheathed flexible cables
This European Standard covers the construction, requirements and particular test methods for flat, flexible PVC insulated and PVC sheathed cables, of rated voltage Uo/U 300/500 V, for use in...
March 1, 2004
Flat polyvinyl chloride sheathed flexible cables
This European Standard covers the construction, requirements and particular test methods for flat, flexible PVC insulated and PVC sheathed cables, of rated voltage Uo/U 300/500 V, for use in...
NEN-EN 50214
April 1, 1998
Flexible electric cables for lifts
Covers the construction, requirements and particular test methods for flat, flexible PVC insulated and PVC sheathed cables, of rated voltage Uo/U 300/500 V, for use in passenger and goods lifts...
April 1, 1996
Flexible cables for lifts
Covers the construction, requirements and particular test methods for flat, flexible PVC insulated and PVC sheathed cables, of rated voltage Uo/U 300/500 V, for use in passenger and goods lifts...
Advertisement