NEN-EN-ISO 8536-9

Infusion equipment for medical use - Part 9: Fluid lines for use with pressure infusion equipment

inactive
Organization: NEN
Publication Date: 1 December 2004
Status: inactive
Page Count: 20
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This standard applies to sterilised fluid lines for single use for use with pressure infusion equipment up to a maximum of 200 kPa (2 bar). The following items are covered: a) syringe pump lines (SPL) b) connecting lines (CL) c) lines with integrated injection cannula (LIC).

Document History

July 1, 2015
Infusion equipment for medical use - Part 9: Fluid lines for single use with pressure infusion equipment
NEN-EN-ISO 8536-9 applies to sterilized fluid lines for single use for use with pressure infusion equipment up to a maximum of 200 kPa (2 bar). The following items are covered by this part of ISO...
NEN-EN-ISO 8536-9
December 1, 2004
Infusion equipment for medical use - Part 9: Fluid lines for use with pressure infusion equipment
This standard applies to sterilised fluid lines for single use for use with pressure infusion equipment up to a maximum of 200 kPa (2 bar). The following items are covered: a) syringe pump lines...
November 1, 2002
Infusion equipment for medical use - Part 9: Fluid lines for use with pressure infusion equipment
This standard applies to sterilised fluid lines for single use for use with pressure infusion equipment up to a maximum of 200 kPa (2 bar). The following items are covered: a) syringe pump lines...

References

Advertisement