NEN-EN-ISO 8536-9

Infusion equipment for medical use - Part 9: Fluid lines for single use with pressure infusion equipment

active, Most Current
Organization: NEN
Publication Date: 1 July 2015
Status: active
Page Count: 27
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

NEN-EN-ISO 8536-9 applies to sterilized fluid lines for single use for use with pressure infusion equipment up to a maximum of 200 kPa (2 bar). The following items are covered by this part of ISO 8536: a) syringe pump lines (SPL); b) connecting lines (CL); c) lines with integrated injection cannula (LIC). In some countries, the national pharmacopoeia or other national regulations are legally binding and take precedence over this part of ISO 8536.

Document History

NEN-EN-ISO 8536-9
July 1, 2015
Infusion equipment for medical use - Part 9: Fluid lines for single use with pressure infusion equipment
NEN-EN-ISO 8536-9 applies to sterilized fluid lines for single use for use with pressure infusion equipment up to a maximum of 200 kPa (2 bar). The following items are covered by this part of ISO...
December 1, 2004
Infusion equipment for medical use - Part 9: Fluid lines for use with pressure infusion equipment
This standard applies to sterilised fluid lines for single use for use with pressure infusion equipment up to a maximum of 200 kPa (2 bar). The following items are covered: a) syringe pump lines...
November 1, 2002
Infusion equipment for medical use - Part 9: Fluid lines for use with pressure infusion equipment
This standard applies to sterilised fluid lines for single use for use with pressure infusion equipment up to a maximum of 200 kPa (2 bar). The following items are covered: a) syringe pump lines...

References

Advertisement