NEN-EN-ISO 14530-3

Plastics - Free-flowing unsaturated-polyester (UP) compression- and injection-moulding materials - Part 3: Requirements for selected UP moulding materials

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 9
ICS Code (Thermosetting materials): 83.080.10
scope:

Specifies requirements for the physical and chemical properties of unsaturated-polyester powder moulding compounds (UP-PMCs) and compression- or injection-moulded test specimens produced from them. It is limited to those powder moulding compounds whose composition and properties are significantly different. It is further limited to those moulding compounds which are of general technical and/or economic importance.

Document History

December 1, 1999
Plastics - Unsaturated-polyester powder moulding compounds (UP-PMCs) - Part 3: Requirements for selected moulding compounds
Specifies requirements for the physical and chemical properties of unsaturated-polyester powder moulding compounds (UP-PMCs) and compression- or injection-moulded test specimens produced from them....
NEN-EN-ISO 14530-3
October 1, 1997
Plastics - Free-flowing unsaturated-polyester (UP) compression- and injection-moulding materials - Part 3: Requirements for selected UP moulding materials
Specifies requirements for the physical and chemical properties of unsaturated-polyester powder moulding compounds (UP-PMCs) and compression- or injection-moulded test specimens produced from them....
Advertisement