NEN-EN-ISO 14530-3

Plastics - Unsaturated-polyester powder moulding compounds (UP-PMCs) - Part 3: Requirements for selected moulding compounds

active, Most Current
Organization: NEN
Publication Date: 1 December 1999
Status: active
Page Count: 16
ICS Code (Thermosetting materials): 83.080.10
scope:

Specifies requirements for the physical and chemical properties of unsaturated-polyester powder moulding compounds (UP-PMCs) and compression- or injection-moulded test specimens produced from them. It is limited to those powder moulding compounds whose composition and properties are significantly different. It is further limited to those moulding compounds which are of general technical and/or economic importance.

Document History

NEN-EN-ISO 14530-3
December 1, 1999
Plastics - Unsaturated-polyester powder moulding compounds (UP-PMCs) - Part 3: Requirements for selected moulding compounds
Specifies requirements for the physical and chemical properties of unsaturated-polyester powder moulding compounds (UP-PMCs) and compression- or injection-moulded test specimens produced from them....
October 1, 1997
Plastics - Free-flowing unsaturated-polyester (UP) compression- and injection-moulding materials - Part 3: Requirements for selected UP moulding materials
Specifies requirements for the physical and chemical properties of unsaturated-polyester powder moulding compounds (UP-PMCs) and compression- or injection-moulded test specimens produced from them....
Advertisement