NEN-EN-IEC 62496-1
Optical circuit boards - Part 1: General
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Printed circuits and boards): | 31.180 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
IEC 62496-1 applies to optical circuit boards possessing all of the following general features: - transmit patterns with straight, cross, bending optical paths and input and output optical ports in plane; - optical paths consisting of optical fibres and/or optical waveguides; - controlled lengths of the optical paths, if required; - may be combined with a printed electric circuit board, the functionality of which is outside the scope of this standard; - functions to interconnect between optical components and the ability to mount components.
Document History