NEN-IEC 62496-1

Optical circuit boards - Part 1: General

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2009
Status: inactive
Page Count: 30
ICS Code (Printed circuits and boards): 31.180
ICS Code (Fibre optic systems in general): 33.180.01
scope:

IEC 62496-1 applies to optical circuit boards possessing all of the following general features: - transmit patterns with straight, cross, bending optical paths and input and output optical ports in plane; - optical paths consisting of optical fibres and/or optical waveguides; - controlled lengths of the optical paths, if required; - may be combined with a printed electric circuit board, the functionality of which is outside the scope of this standard; - functions to interconnect between optical components and the ability to mount components. The purpose of this standard is to specify optical circuit board requirements as they relate to - classification, - IEC standard system, - documentation, - materials, - workmanship, - performance, - identification, - packaging.

Document History

NEN-IEC 62496-1
January 1, 2009
Optical circuit boards - Part 1: General
IEC 62496-1 applies to optical circuit boards possessing all of the following general features: - transmit patterns with straight, cross, bending optical paths and input and output optical ports in...

References

Advertisement