NEN-EN-IEC 62007-1

Semiconductor optoelectric devices for fibre optic system applications - Part 1: Specification template for essential ratings and characteristics

inactive
Organization: NEN
Publication Date: 1 March 2009
Status: inactive
Page Count: 48
ICS Code (Optoelectronics. Laser equipment): 31.260
ICS Code (Fibre optic systems in general): 33.180.01
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This part of IEC 62007 is a specification template for essential ratings and characteristics of the following categories of semiconductor optoelectronic devices to be used in the field of fibre optic systems and subsystems: - semiconductor photoemitters; - semiconductor photoelectric detectors; - monolithic or hybrid integrated optoelectronic devices and their modules. The object of this performance specification template is to provide a frame for the preparation of detail specifications for the essential ratings and characteristics. Detail specification writers may add specification parameters and/or groups of specification parameters for particular applications. However, detail specification writers may not remove specification parameters specified in this standard.

Document History

November 1, 2022
Semiconductor optoelectronic devices for fibre optic system applications - Part 1: Specification template for essential ratings and characteristics
A description is not available for this item.
July 1, 2015
Semiconductor optoelectronic devices for fibre optic system applications - Part 1: Specification template for essential ratings and characteristics
NEN-EN-IEC 62007-1 is a specification template for essential ratings and characteristics of the following categories of semiconductor optoelectronic devices to be used in the field of fibre optic...
NEN-EN-IEC 62007-1
March 1, 2009
Semiconductor optoelectric devices for fibre optic system applications - Part 1: Specification template for essential ratings and characteristics
This part of IEC 62007 is a specification template for essential ratings and characteristics of the following categories of semiconductor optoelectronic devices to be used in the field of fibre optic...
October 1, 2000
Semiconductor optoelectric devices for fibre optic system applications - Part 1: Essential ratings and characteristics
Gives the essential ratings and characteristics of the following categories of semiconductor optoelectronic devices to be used in the field of fibre optic systems and subsystems: - semiconductor...

References

Advertisement