NEN-EN-IEC 62007-1

Semiconductor optoelectronic devices for fibre optic system applications - Part 1: Specification template for essential ratings and characteristics

active
Organization: NEN
Publication Date: 1 July 2015
Status: active
Page Count: 77
ICS Code (Optoelectronics. Laser equipment): 31.260
ICS Code (Fibre optic systems in general): 33.180.01
ICS Code (Semiconductor devices in general): 31.080.01
scope:

NEN-EN-IEC 62007-1 is a specification template for essential ratings and characteristics of the following categories of semiconductor optoelectronic devices to be used in the field of fibre optic systems and subsystems: - semiconductor photoemitters; - semiconductor photoelectric detectors; - monolithic or hybrid integrated optoelectronic devices and their modules. This part of IEC 62007 provides a frame for the preparation of detail specifications for the essential ratings and characteristics. In using this part of IEC 62007, detail specification writers add but do not delete specification parameters and/or groups of specification parameters for particular applications.

Document History

November 1, 2022
Semiconductor optoelectronic devices for fibre optic system applications - Part 1: Specification template for essential ratings and characteristics
A description is not available for this item.
NEN-EN-IEC 62007-1
July 1, 2015
Semiconductor optoelectronic devices for fibre optic system applications - Part 1: Specification template for essential ratings and characteristics
NEN-EN-IEC 62007-1 is a specification template for essential ratings and characteristics of the following categories of semiconductor optoelectronic devices to be used in the field of fibre optic...
March 1, 2009
Semiconductor optoelectric devices for fibre optic system applications - Part 1: Specification template for essential ratings and characteristics
This part of IEC 62007 is a specification template for essential ratings and characteristics of the following categories of semiconductor optoelectronic devices to be used in the field of fibre optic...
October 1, 2000
Semiconductor optoelectric devices for fibre optic system applications - Part 1: Essential ratings and characteristics
Gives the essential ratings and characteristics of the following categories of semiconductor optoelectronic devices to be used in the field of fibre optic systems and subsystems: - semiconductor...

References

Advertisement