NEN-EN 50216-2/A1
Power transformer and reactor fittings - Part 2: Gas and oil actuated relay for liquid immersed transformers and reactors with conservator
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Relays): | 29.120.70 |
scope:
par. 6 Electrical characteristics of switch 6.3 Replace in Table 6 "48 V d.c. tot 127 V d.c." with "24 V d.c. to 220 V d.c.".
Document History
NEN-EN 50216-2/A1
February 1, 2003
Power transformer and reactor fittings - Part 2: Gas and oil actuated relay for liquid immersed transformers and reactors with conservator
par. 6 Electrical characteristics of switch 6.3 Replace in Table 6 "48 V d.c. tot 127 V d.c." with "24 V d.c. to 220 V d.c.".
April 1, 2002
Power transformer and reactor fittings - Part 2: Gas and oil actuated relay for liquid immersed transformers and reactors with conservator
Covers the gas and oil actuated relay (Buchholz relay) for liquid immersed power transformers and reactors with conservator for indoor or outdoor installation. The device is intended to detect - gas...
March 1, 2002
Power transformer and reactor fittings - Part 2: Gas and oil actuated relay for liquid immersed transformers and reactors with conservator
par. 6 Electrical characteristics of switch 6.3 Replace in Table 6 "48 V d.c. tot 127 V d.c." with "24 V d.c. to 220 V d.c.".
February 1, 1997
Power transformer and reactor fittings - Part 2: Gas and oil actuated relay for liquid immersed transformers and reactors with conservator
Covers the gas and oil actuated relay (Buchholz relay) for liquid immersed power transformers and reactors with conservator for indoor or outdoor installation. The device is intended to detect - gas...