NEN-EN 50216-2

Power transformer and reactor fittings - Part 2: Gas and oil actuated relay for liquid immersed transformers and reactors with conservator

inactive
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
Page Count: 15
ICS Code (Transformers. Reactors): 29.180
ICS Code (Relays): 29.120.70
scope:

Covers the gas and oil actuated relay (Buchholz relay) for liquid immersed power transformers and reactors with conservator for indoor or outdoor installation. The device is intended to detect - gas release from the unit to be protected, - oil surge from the tank to the conservator, - complete loss of oil in the conservator. This part defines the - operating limits, - dimensions, - operational performance, - electrical characteristics, - dynamic characteristics. It applies to relays with dry contacts.

Document History

February 1, 2003
Power transformer and reactor fittings - Part 2: Gas and oil actuated relay for liquid immersed transformers and reactors with conservator
par. 6 Electrical characteristics of switch 6.3 Replace in Table 6 "48 V d.c. tot 127 V d.c." with "24 V d.c. to 220 V d.c.".
April 1, 2002
Power transformer and reactor fittings - Part 2: Gas and oil actuated relay for liquid immersed transformers and reactors with conservator
Covers the gas and oil actuated relay (Buchholz relay) for liquid immersed power transformers and reactors with conservator for indoor or outdoor installation. The device is intended to detect - gas...
March 1, 2002
Power transformer and reactor fittings - Part 2: Gas and oil actuated relay for liquid immersed transformers and reactors with conservator
par. 6 Electrical characteristics of switch 6.3 Replace in Table 6 "48 V d.c. tot 127 V d.c." with "24 V d.c. to 220 V d.c.".
NEN-EN 50216-2
February 1, 1997
Power transformer and reactor fittings - Part 2: Gas and oil actuated relay for liquid immersed transformers and reactors with conservator
Covers the gas and oil actuated relay (Buchholz relay) for liquid immersed power transformers and reactors with conservator for indoor or outdoor installation. The device is intended to detect - gas...
Advertisement