NEN-EN-IEC 60603-7-2
Connectors for electronic equipment - Part 7-2: Detail specification for 8-way, unshielded, free and fixed connectors, for data transmissions with frequencies up to 100 MHz
| Organization: | NEN |
| Publication Date: | 1 December 2009 |
| Status: | inactive |
| Page Count: | 164 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 60603-7 covers 8-way, unshielded, free and fixed connectors, and specifies mechanical and environmental requirements, and electrical transmission requirements for frequencies up to 100 MHz. These connectors are typically used as category 5 connectors in class D cabling systems specified in ISO/IEC 11801:2002. These connectors are intermateable, interoperable, and backward compatible with other IEC 60603-7 series connectors. While the definition of interoperable is being discussed within IEC, "interoperable" in this standard means the following: The fixed and the free connector are capable of interconnecting with any IEC 60603-7 series connector, and that when it is interconnected, it fully meets all requirements of the lower frequency IEC 60603-7 series standard.
Document History