NEN-EN-IEC 60603-7-2
Connectors for electronic equipment - Part 7-2: Detail specification for 8-way, unshielded, free and fixed connectors, for data transmissions with frequencies up to 100 MHz
| Organization: | NEN |
| Publication Date: | 1 August 2010 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 60603 covers 8-way, unshielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7, and specifies electrical transmission requirements for frequencies up to 100 MHz. These connectors are typically used as category 5 connectors in class D cabling systems specified in ISO/IEC IS 11801. These connectors are intermateable and interoperable with other IEC 60603-7 series connectors as defined in Clause 2 of IEC 60603-7. These connectors are backward compatible with other IEC 60603-7 series connectors.
Document History