DS/CLC/TR 50453

Evaluation of electromagnetic fields around power transformers

active, Most Current
Buy Now
Organization: DS
Publication Date: 20 June 2007
Status: active
Page Count: 15
ICS Code (Transformers. Reactors): 29.180
scope:

This Report provides guidance for the evaluation of electromagnetic fields around power transformers.
This Report applies to power transformers covered by EN 60076 series with the following characteristics:
- apparent rating P: 5 kVA ¡Â P ¡Â 1 000 MVA
- insulating level, according to EN 60076-3:
. high voltage winding: Um from 7,2 kV to 525 kV
. low voltage winding: Um up to 525 kV
Reactors are excluded from the present Report.
Continuous conducted and radiated emissions are considered for power transformers operating under
nominal working conditions of voltage and current.
Fault conditions and low occurrence transient events, such as
- short-circuits,
- lightning and switching transients,
- overloads (inrush currents, etc.),
- overvoltages,
- tap-changer operations,
are not considered as normal working conditions.
Immunity conditions are considered to ensure the power transformer operates as intended in its normal
working environment. The immunity capability of the power transformer is considered for steady state and transient working conditions.

Document History

DS/CLC/TR 50453
June 20, 2007
Evaluation of electromagnetic fields around power transformers
This Report provides guidance for the evaluation of electromagnetic fields around power transformers. This Report applies to power transformers covered by EN 60076 series with the following...

References

Advertisement