DS/CLC/R 014-001
Guide for the evaluation of electromagnetic fields around power transformers
| Organization: | DS |
| Publication Date: | 21 March 2000 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This Report provides guidance for the evalutation of electromagnetic fields around power transformers. This Report applies to power transformers covered by EN 60076 (HD 398) series and HD 464. - apparent rating P: 5 kVA is smaller than or equal to P which is larger than or equal to 1000 MVA - insulating level, according to HD 398.3: * high voltage winding: Um from 7,2 kV to 525 kV * low voltage winding: Um up to 525 kV Reactors are excluded from the present Report.
Document History