NEN-EN-ISO 8434-4

Metallic tube connections for fluid power and general use - Part 4: 24° cone connectors with O-ring weld-on nipples

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2000
Status: inactive
Page Count: 40
ICS Code (Piping and couplings): 23.100.40
scope:

Lays down general and dimensional requirements for the design and performance of 24° cone connectors with O-ring weld-on nipples that are suitable for use with outside diameters from 6 mm to 42 mm, inclusive. These fittings are for use in fluid power and general applications where elastomeric seals can be used.

Document History

NEN-EN-ISO 8434-4
July 1, 2000
Metallic tube connections for fluid power and general use - Part 4: 24° cone connectors with O-ring weld-on nipples
Lays down general and dimensional requirements for the design and performance of 24° cone connectors with O-ring weld-on nipples that are suitable for use with outside diameters from 6 mm to 42 mm,...

References

Advertisement