NEN-EN-ISO 8434-1/C11
Metallic tube connections for fluid power and general use - Part 1: 24 degree cone connectors
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
NEN-EN-ISO 8434-1/C11
May 1, 2009
Metallic tube connections for fluid power and general use - Part 1: 24 degree cone connectors
A description is not available for this item.
September 1, 2007
Metallic tube connections for fluid power and general use - Part 1: 24 degree cone connectors
This part of ISO 8434 specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and...
July 1, 2005
Metallic tube connections for fluid power and general use - Part 1: 24 degree cone connectors
This part of ISO 8434 specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and...
October 1, 1997
Metallic tube connections for fluid power and general use - Part 1: 24° compression fittings
Specifies general and dimensional requirements for the design and performance of 24° compression fittings which are suitable for use with ferrous and non-ferrous tubes with outside diameters from 4...