NEN-EN-ISO 8434-1
Metallic tube connections for fluid power and general use - Part 1: 24° compression fittings
| Organization: | NEN |
| Publication Date: | 1 October 1997 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
Specifies general and dimensional requirements for the design and performance of 24° compression fittings which are suitable for use with ferrous and non-ferrous tubes with outside diameters from 4 mm to 42 mm, inclusive. These fittings are for use in fluid power and general applications within the limits of pressure and temperature specified in this part. They are intended for the connection of plain end tubes and hose fittings to ports in accordance with ISO 6149-1, ISO 1179-1 and ISO 9974-1.
Document History