NEN-EN-IEC 62561-3
Lightning Protection System Components (LPSC) - Part 3: Requirements for isolating spark gaps
| Organization: | NEN |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Lightning protection): | 91.120.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This part of IEC 62561 specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems. ISGs can be used to indirectly bond a lightning protection system to other nearby metalwork where a direct bond is not permissible for functional reasons. Typical applications include the connection to: - earth termination systems of power installations; - earth termination systems of telecommunication systems; - auxiliary earth electrodes of voltage-operated, earth fault circuit breakers; - rail earth electrode of AC and DC railways; - measuring earth electrodes for laboratories; - installations with cathodic protection and stray current systems; - service entry masts for low-voltage overhead cables; - bypassing insulated flanges and insulated couplings of pipelines. This standard does not cover applications where follow currents occur.
Document History