NEN-EN-IEC 62561-3
Lightning Protection System Components (LPSC) - Part 3: Requirements for isolating spark gaps (ISG)
| Organization: | NEN |
| Publication Date: | 1 September 2017 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Lightning protection): | 91.120.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
NEN-EN-IEC 62561-3 specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems. ISGs can be used to indirectly bond a lightning protection system to other nearby metalwork where a direct bond is not permissible for functional reasons. Typical applications include the connection to - earth-termination systems of power installations, - earth-termination systems of telecommunication systems, - auxiliary earth electrodes of voltage-operated, earth fault circuit breakers, - rail earth electrode of power and DC railways, - measuring earth electrodes for laboratories, - installations with cathodic protection and stray current systems, - service entry masts for low-voltage overhead cables, - bypassing insulated flanges and insulated couplings of pipelines. This does not cover applications where follow currents occur.
Document History