NEN-ISO/IEC 19775-2
Information technology - Computer graphics and image processing - Extensible 3D (X3D) - Part 2: Scene Access Interface (SAI)
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| ICS Code (Computer graphics): | 35.140 |
scope:
This part of ISO/IEC 19775 specifies a standard set of services that are made available by a browser so that an author can access the scene graph while it is running. Such access is designed to support interaction with, and modification of, the scene graph.
Document History
October 1, 2010
Information technology - Computer graphics and image processing - Extensible 3D (X3D) - Part 2: Scene access interface (SAI)
This part of ISO/IEC 19775 specifies a standard set of services that are made available by a browser so that an author can access the scene graph while it is running. Such access is designed to...
NEN-ISO/IEC 19775-2
January 1, 2005
Information technology - Computer graphics and image processing - Extensible 3D (X3D) - Part 2: Scene Access Interface (SAI)
This part of ISO/IEC 19775 specifies a standard set of services that are made available by a browser so that an author can access the scene graph while it is running. Such access is designed to...