NEN-ISO/IEC 19775-2

Information technology - Computer graphics and image processing - Extensible 3D (X3D) - Part 2: Scene access interface (SAI)

active, Most Current
Organization: NEN
Publication Date: 1 October 2010
Status: active
ICS Code (Computer graphics): 35.140
scope:

This part of ISO/IEC 19775 specifies a standard set of services that are made available by a browser so that an author can access the scene graph while it is running. Such access is designed to support interaction with, and modification of, the scene graph.

Document History

NEN-ISO/IEC 19775-2
October 1, 2010
Information technology - Computer graphics and image processing - Extensible 3D (X3D) - Part 2: Scene access interface (SAI)
This part of ISO/IEC 19775 specifies a standard set of services that are made available by a browser so that an author can access the scene graph while it is running. Such access is designed to...
January 1, 2005
Information technology - Computer graphics and image processing - Extensible 3D (X3D) - Part 2: Scene Access Interface (SAI)
This part of ISO/IEC 19775 specifies a standard set of services that are made available by a browser so that an author can access the scene graph while it is running. Such access is designed to...
Advertisement