NEN-EN-ISO 16805

Binders for paints and varnishes - Determination of glass transition temperature

active, Most Current
Organization: NEN
Publication Date: 1 May 2005
Status: active
Page Count: 12
ICS Code (Paints and varnishes): 87.040
ICS Code (Binders): 87.060.20
scope:

This International Standard specifies the procedure to be used for sample preparation for the determination of the glass transition temperature of binders for paints and varnishes, including coating powders, by differential scanning calorimetry (DSC). The method to be used for determining the glass transition temperature is specified in ISO 11357-2.

Document History

NEN-EN-ISO 16805
May 1, 2005
Binders for paints and varnishes - Determination of glass transition temperature
This International Standard specifies the procedure to be used for sample preparation for the determination of the glass transition temperature of binders for paints and varnishes, including coating...

References

Advertisement